The MCP6V62 is a zero-drift operational amplifier from Microchip Technology, Inc., designed for applications requiring high DC precision. It features a maximum input offset voltage of ±8 µV and a drift of ±15 nV/°C, making it suitable for precision measurement tasks. The amplifier operates with a quiescent current of 80 µA and supports a supply voltage range from 1.8V to 5.5V. It has a gain bandwidth product of 1 MHz and is unity-gain stable, ensuring reliable performance in various configurations. The MCP6V62 also offers excellent power supply rejection ratio (PSRR) of 117 dB and common mode rejection ratio (CMRR) of 120 dB, enhancing its effectiveness in noisy environments. The device is available in small package options, including MSOP-8 and TDFN, facilitating integration into compact designs. It is suitable for applications such as portable instrumentation, sensor conditioning, and medical instrumentation.
The MCP6V6x family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 1 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.8V with a maximum quiescent current of only 130 uA.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | MCP6V62 |
| Product Name | 80 µA, 1 MHz Zero-Drift Op Amps |
| Package Type | ['MSOP', 'TDFN'] |