Win Source Part Number: 1260526-MCP6V62-E/MS
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.45V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 8 µV
Current - Supply: 80µA (x2 Channels)
Current - Output / Channel: 23 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6V62
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
Operational Amplifier, 2 Func, 8uV Offset-Max, CMOS, PDSO8
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP Product overview: MCP6V62-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V62-E/MS can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Operational Amplifier, Zero Drift, 1 MHz, 2, 0.45 V/ s, 1.8V to 5.5V, MSOP, 8 RoHS Compliant: Yes
OP-AMP, 1MHZ, 0.45V/US, 8UV, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.45V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Operational Amplifiers - Op Amps Zero Drift Op Amp Dual, E Temp
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1260526-MCP6V62-E/MS | MCP6V62-E/MS | MCP6V62-E/MS-ND | 687-MCP6V62-E/MS | 9163703 | MCP6V62-E/MS | 72Y1967 | 55Y3299 | MCP6V62-E/MS | MCP6V62-E/MS | MCP6V62-E/MS |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier, Zero Drift, 1 Mhz, 2, 0.45 V/ S, 1.8V To 5.5V, Msop, 8 Rohs Compliant Microchip | Op-Amp, 1Mhz, 0.45V/us, 8Uv, Msop-8; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 0.0800 milliamps | 0.0800 milliamps | 0.0800 milliamps | 0.0800 milliamps | |||||||
| VOS | 0.0080 millivolts | 0.0080 millivolts | |||||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||||||
| GBW | 1 MHz | 1 MHz | |||||||||
| Slew Rate | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 4.50E-7 V/µs | 0.4500 V/µs |