Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Zero Drift Op Amp Single, E Temp
OP-AMP, SINGLE, 1MHZ, 0.45V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.45V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V61UT-E/OT-ND | MCP6V61UT-E/OT | 92X8734 | MCP6V61UT-E/OT | MCP6V61UT-E/OT | MCP6V61UT-E/OT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op-Amp, Single, 1Mhz, 0.45V/us, Sot-23-5; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0800 milliamps | 0.0800 milliamps | 0.0800 milliamps | |||
| Slew Rate | 0.4500 V/µs | 4.50E-7 V/µs | 0.4500 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 |