Zero-Drift Amplifier 4 Circuit 14-SOIC
OP-AMP, 2MHZ, -40 TO 125DEGC, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2MHz; Slew Rate:1.2V/µs; Supply Voltage Range:4.5V to 45V, ± 2.25V to ± 22.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
QUAD, 45V ZERO-DRIFT OP AMP, E T
Zero-Drift Amplifier 4 Circuit 14-SOIC
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6V54-E/SL-ND | 2516977P | 31AK8321 | MCP6V54-E/SL | MCP6V54-E/SL |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op-Amp, 2Mhz, -40 To 125Degc, Soic-14; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 1.2 V/µs | 1.20E-6 V/µs | 1.2 V/µs | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS | |||
| Number of Pins | 14 | ||||
| Standards and Certifications | RoHS |