Zero-Drift Amplifier 2 Circuit 8-MSOP
OP-AMP, 2MHZ, -40 TO 125DEGC, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:1.2V/µs; Supply Voltage Range:4.5V to 45V, ± 2.25V to ± 22.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Zero-Drift Amplifier 2 Circuit 8-MSOP
DUAL, 45V ZERO-DRIFT OP AMP, E T
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6V52-E/MS-ND | 31AK8317 | MCP6V52-E/MS | MCP6V52-E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op-Amp, 2Mhz, -40 To 125Degc, Msop-8; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | |
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | |
| Standards and Certifications | RoHS | |||
| Standards | RoHS |