Microchip Technology, Inc. 45V, 2 MHz Zero-Drift Op Amp w/ EMI Filtering MCP6V51

Description
The MCP6V51 operational amplifier provides input offset voltage correction for very low offset and offset drift. This device provides a gain bandwidth product of 2 MHz, is unity gain stable, has no 1/f noise, and provides superior CMRR and PSRR performance. These products operate with a single supply voltage from 4.5V to 45V, with a maximum quiescent current of only 590 uA. Additional Features Zero-Drift architecture Maximum offset of only 15 uV Maximum offset drift of 36 nV/C Wide operating range: 4.5V to 45V No 1/f noise GBWP of 2 MHz Enhanced EMI Rejection Small 5-pin SOT-23 and 8-pin MSOP packaging
Datasheet
Description
The MCP6V51 operational amplifier provides input offset voltage correction for very low offset and offset drift. This device provides a gain bandwidth product of 2 MHz, is unity gain stable, has no 1/f noise, and provides superior CMRR and PSRR performance. These products operate with a single supply voltage from 4.5V to 45V, with a maximum quiescent current of only 590 uA. Additional Features Zero-Drift architecture Maximum offset of only 15 uV Maximum offset drift of 36 nV/C Wide operating range: 4.5V to 45V No 1/f noise GBWP of 2 MHz Enhanced EMI Rejection Small 5-pin SOT-23 and 8-pin MSOP packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V, 2 MHz Zero-Drift Op Amp w/ EMI Filtering - MCP6V51 - Microchip Technology, Inc.
Chandler, AZ, United States
45V, 2 MHz Zero-Drift Op Amp w/ EMI Filtering
MCP6V51
45V, 2 MHz Zero-Drift Op Amp w/ EMI Filtering MCP6V51
The MCP6V51 operational amplifier provides input offset voltage correction for very low offset and offset drift. This device provides a gain bandwidth product of 2 MHz, is unity gain stable, has no 1/f noise, and provides superior CMRR and PSRR performance. These products operate with a single supply voltage from 4.5V to 45V, with a maximum quiescent current of only 590 uA. Additional Features Zero-Drift architecture Maximum offset of only 15 uV Maximum offset drift of 36 nV/C Wide operating range: 4.5V to 45V No 1/f noise GBWP of 2 MHz Enhanced EMI Rejection Small 5-pin SOT-23 and 8-pin MSOP packaging

The MCP6V51 operational amplifier provides input offset voltage correction for very low offset and offset drift. This device provides a gain bandwidth product of 2 MHz, is unity gain stable, has no 1/f noise, and provides superior CMRR and PSRR performance. These products operate with a single supply voltage from 4.5V to 45V, with a maximum quiescent current of only 590 uA.

Additional Features

  • Zero-Drift architecture
  • Maximum offset of only 15 uV
  • Maximum offset drift of 36 nV/C
  • Wide operating range: 4.5V to 45V
  • No 1/f noise
  • GBWP of 2 MHz
  • Enhanced EMI Rejection
  • Small 5-pin SOT-23 and 8-pin MSOP packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6V51
Product Name 45V, 2 MHz Zero-Drift Op Amp w/ EMI Filtering
Package Type ['Wafer', 'MSOP', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - BTS7810K - ODG (Origin Data Global)
Specs
Package Type Surface Mount
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Texas Instruments - TPS7H5005 SEP* - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Power Operational Amplifiers; PWM Amplifiers
View Details
1.88GHz 0.5W Rf Amplifier - 860-QPA9418TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details