Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Win Source Part Number: 1078225-MCP6V51-E/MS
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.2V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 60 pA
Voltage - Input Offset: 2.4 µV
Current - Supply: 470µA
Current - Output / Channel: 46 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MCP6V51-E/MSMCP6V51-
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6V51
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 45 V
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP Product overview: MCP6V51-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V51-E/MS can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
OPAMP, 2MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:1.2V/µs; Supply Voltage Range:± 2.25V to ± 22.5V, 4.5V to 45V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
OPAMP, 2MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:1.2V/µs; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V51-E/MS-ND | 1078225-MCP6V51-E/MS | 687-MCP6V51-E/MS | MCP6V51-E/MS | MCP6V51-E/MS | 95AC7430 | MCP6V51-E/MS | MCP6V51-E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 2Mhz, -40 To 125Deg C; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.4700 milliamps | 0.4700 milliamps | 0.4700 milliamps | 0.4700 milliamps | ||||
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Tube | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |