Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
OPAMP, 300KHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:300kHz; Slew Rate:0.13V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | MCP6V39-E/ST-ND | MCP6V39-E/ST | MCP6V39-E/ST | 23AH3261 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 300Khz, -40 To 125Deg C; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.0210 milliamps | 0.0210 milliamps | 0.0210 milliamps | |
| Slew Rate | 0.1300 V/µs | 0.1300 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |