Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
OPAMP, 300KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:300kHz; Slew Rate:0.13V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TDFN-EP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
IC OPAMP ZER-DRIFT 2CIRC 8TDFN
IC OPAMP ZER-DRIFT 2CIRC 8TDFN
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V37T-E/MNYTR-ND | 32AH8626 | MCP6V37T-E/MNY | MCP6V37T-E/MNY | MCP6V37T-E/MNY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Opamp, 300Khz, -40 To 125Deg C; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0210 milliamps | 0.0210 milliamps | 0.0210 milliamps | ||
| Slew Rate | 0.1300 V/µs | 0.1300 V/µs | 1.30E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount |