Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OPAMP, 300KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:300kHz; Slew Rate:0.13V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-6
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V36T-E/OTTR-ND | 32AH8624 | MCP6V36T-E/OT | MCP6V36T-E/OT | MCP6V36T-E/OT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Opamp, 300Khz, -40 To 125Deg C; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0210 milliamps | 0.0210 milliamps | 0.0210 milliamps | ||
| Slew Rate | 0.1300 V/µs | 0.1300 V/µs | 0.1300 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount |