Microchip Technology, Inc. 23 µA, 300 kHz Zero-Drift Op Amps MCP6V36

Description
The MCP6V36/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These are low power devices, with a gain bandwidth product of 300 kHz. They are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.8V with a maximum quiescent current of only 34 uA. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of only 150 nV/C No 1/f noise Less than 42 uW of power consumption with 300 kHz bandwidth Small SC70 and SOT-23 packaging
Datasheet
Description
The MCP6V36/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These are low power devices, with a gain bandwidth product of 300 kHz. They are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.8V with a maximum quiescent current of only 34 uA. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of only 150 nV/C No 1/f noise Less than 42 uW of power consumption with 300 kHz bandwidth Small SC70 and SOT-23 packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
23 µA, 300 kHz Zero-Drift Op Amps - MCP6V36 - Microchip Technology, Inc.
Chandler, AZ, United States
23 µA, 300 kHz Zero-Drift Op Amps
MCP6V36
23 µA, 300 kHz Zero-Drift Op Amps MCP6V36
The MCP6V36/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These are low power devices, with a gain bandwidth product of 300 kHz. They are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.8V with a maximum quiescent current of only 34 uA. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of only 150 nV/C No 1/f noise Less than 42 uW of power consumption with 300 kHz bandwidth Small SC70 and SOT-23 packaging

The MCP6V36/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These are low power devices, with a gain bandwidth product of 300 kHz. They are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.8V with a maximum quiescent current of only 34 uA.

Additional Features

  • Zero-Drift architecture
  • Maximum offset of only 25 uV
  • Maximum offset drift of only 150 nV/C
  • No 1/f noise
  • Less than 42 uW of power consumption with 300 kHz bandwidth
  • Small SC70 and SOT-23 packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6V36
Product Name 23 µA, 300 kHz Zero-Drift Op Amps
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Current Sensing Amplifiers - 1904315 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type So
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details