The Microchip MCP6V31 operational amplifier is designed for applications requiring high DC precision and low power consumption. It features a maximum input offset voltage of ±8 µV and a drift of ±50 nV/°C, ensuring accurate signal amplification. The op amp has a gain bandwidth product of 300 kHz and is unity gain stable, making it suitable for a variety of signal processing tasks. This device operates within a supply voltage range of 1.8V to 5.5V and consumes a typical quiescent current of 23 µA per amplifier. It supports rail-to-rail input and output, enhancing its versatility in different circuit configurations. The MCP6V31 is packaged in a TSSOP-14 format, which is compact and suitable for space-constrained applications. With an extended operating temperature range of -40°C to +125°C, this op amp is ideal for use in portable instrumentation, sensor conditioning, temperature measurement, and medical instrumentation. The device also offers excellent power supply rejection ratio (PSRR) and common mode rejection ratio (CMRR) of 120 dB, contributing to its reliability in precision applications.
Win Source Part Number: 1078227-MCP6V34-E/ST
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tube
Number of Circuits: 4
Standard Package: 96
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.13V/µs
Gain Bandwidth Product: 300 kHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 8 µV
Current - Supply: 21µA (x4 Channels)
Current - Output / Channel: 21 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): OPA4317IPW; OPA4330AIPW; OPA4330AIPWR; ISL28488FVZ-T7; MCP6234T-E/ST; MCP6234-E/STMCP6V34-
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6V34
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifier, 4 Func, 8uV Offset-Max, CMOS, PDSO14
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP Product overview: MCP6V34-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V34-E/ST can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad, Zero Drift Op Amp, E Temp
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
OP AMP, 300KHZ, 8UV, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:300kHz; Slew Rate:0.13V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1078227-MCP6V34-E/ST | MCP6V34-E/ST-ND | MCP6V34-E/ST | 687-MCP6V34-E/ST | MCP6V34-E/ST | MCP6V34-E/ST | MCP6V34-E/ST | MCP6V34-E/ST | 66W7091 | MCP6V34-E/ST |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 300Khz, 8Uv, Tssop-14; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 0.0210 milliamps | 0.0210 milliamps | 0.0210 milliamps | 0.0210 milliamps | ||||||
| VOS | 0.0080 millivolts | 0.0080 millivolts | 0.0080 millivolts | |||||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | 5.00E-6 µA | |||||||
| GBW | 0.3000 MHz | 0.3000 MHz | 0.3000 MHz | |||||||
| Slew Rate | 0.1300 V/µs | 0.1300 V/µs | 0.1300 V/µs | 0.1300 V/µs | 1.30E-7 V/µs | 0.1300 V/µs | 0.1300 V/µs |