Microchip Technology, Inc. 23 µA, 300 kHz Zero-Drift Op Amps MCP6v32

Description
The MCP6V3x family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These are low power devices, with a gain bandwidth product of 300 kHz. They are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.8V with a maximum quiescent current of only 34 uA. AEC-Q100 Grade 1 qualification is available for this device. Additional Features Zero Drift architecture Maximum offset of only 8 uV Maximum offset drift of 50 nV/C No 1/f noise Low Power operation Small 2x3 TDFN and MSOP packaging AEC-Q100 Grade 1
Datasheet
Description
The MCP6V3x family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These are low power devices, with a gain bandwidth product of 300 kHz. They are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.8V with a maximum quiescent current of only 34 uA. AEC-Q100 Grade 1 qualification is available for this device. Additional Features Zero Drift architecture Maximum offset of only 8 uV Maximum offset drift of 50 nV/C No 1/f noise Low Power operation Small 2x3 TDFN and MSOP packaging AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
23 µA, 300 kHz Zero-Drift Op Amps - MCP6v32 - Microchip Technology, Inc.
Chandler, AZ, United States
23 µA, 300 kHz Zero-Drift Op Amps
MCP6v32
23 µA, 300 kHz Zero-Drift Op Amps MCP6v32
The MCP6V3x family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These are low power devices, with a gain bandwidth product of 300 kHz. They are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.8V with a maximum quiescent current of only 34 uA. AEC-Q100 Grade 1 qualification is available for this device. Additional Features Zero Drift architecture Maximum offset of only 8 uV Maximum offset drift of 50 nV/C No 1/f noise Low Power operation Small 2x3 TDFN and MSOP packaging AEC-Q100 Grade 1

The MCP6V3x family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These are low power devices, with a gain bandwidth product of 300 kHz. They are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.8V with a maximum quiescent current of only 34 uA. AEC-Q100 Grade 1 qualification is available for this device.

Additional Features

    • Zero Drift architecture
    • Maximum offset of only 8 uV
    • Maximum offset drift of 50 nV/C
    • No 1/f noise
    • Low Power operation
    • Small 2x3 TDFN and MSOP packaging
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6v32
Product Name 23 µA, 300 kHz Zero-Drift Op Amps
Package Type ['MSOP', 'TDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962-0254601VZA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP
View Details
3 suppliers
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details