Manufacturer: Microchip Technology
Win Source Part Number: 1075372-MCP6V32-E/MS
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.13 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 8μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 21μA
Channel Output Current: 21mA
Gain Bandwidth Product (GBP): 300kHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP Product overview: MCP6V32-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V32-E/MS can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 8uV Offset-Max, CMOS, PDSO8
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Operational Amplifiers - Op Amps Dual, Zero Drift Op Amp, E Temp
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
OPAMP, 300KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
OP AMP, 300KHZ, 8UV, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:300kHz; Slew Rate:0.13V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1075372-MCP6V32-E/MS | MCP6V32-E/MS-ND | 687-MCP6V32-E/MS | MCP6V32-E/MS | MCP6V32-E/MS | MCP6V32-E/MS | MCP6V32-E/MS | MCP6V32-E/MS | 65AH8025 | 66W7088 | MCP6V32-E/MS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V32-E/MS | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 300Khz, -40 To 125Deg C Rohs Compliant Microchip | Op Amp, 300Khz, 8Uv, Msop-8; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 volts | ||||||
| Source Current (IS) | 0.0210 milliamps | 0.0210 milliamps | 0.0210 milliamps | 0.0210 milliamps | |||||||
| VOS | 0.0080 millivolts | 0.0080 millivolts | 0.0080 millivolts | ||||||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | 5.00E-6 µA | ||||||||
| GBW | 0.3000 MHz | 0.3000 MHz | 0.3000 MHz |