The MCP6V31UT-E/OT is a zero-drift operational amplifier designed for high precision applications. It features a low input offset voltage of ±8 µV and a maximum offset voltage drift of ±50 nV/°C, making it suitable for applications requiring high accuracy. The amplifier offers a minimum open-loop gain of 120 dB, along with a power supply rejection ratio (PSRR) and common mode rejection ratio (CMRR) of 120 dB, ensuring stable performance across varying supply conditions. This device operates with a supply voltage range of 1.8V to 5.5V and consumes a low quiescent current of 23 µA per amplifier, which is advantageous for battery-powered applications. The MCP6V31UT-E/OT is unity gain stable and has a gain bandwidth product of 300 kHz, making it versatile for various signal conditioning tasks. It is available in compact SC70 and SOT-23 packages, facilitating integration into space-constrained designs. The operational amplifier is rated for an extended temperature range of -40°C to +125°C, which allows for use in harsh environments. Typical applications include portable instrumentation, sensor conditioning, temperature measurement, and medical instrumentation.
Manufacturer: Microchip Technology
Win Source Part Number: 1075371-MCP6V31UT-E/
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.13 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 8μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 23μA
Channel Output Current: 21mA
Gain Bandwidth Product (GBP): 300kHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: MCP6V31UT-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V31UT-E/OT can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Single, Zero Drift Op Amp, E Temp
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
OPAMP, 300KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:300kHz; Slew Rate:0.13V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1075371-MCP6V31UT-E/OT | MCP6V31UT-E/OTCT-ND | 687-MCP6V31UT-E/OT | MCP6V31UT-E/OT | MCP6V31UT-E/OT | MCP6V31UT-E/OT | MCP6V31UT-E/OT | 41AH8487 | MCP6V31UT-E/OT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V31UT-E/OT | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 300Khz, -40 To 125Deg C; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | 1.8 volts | |||||
| Source Current (IS) | 0.0230 milliamps | 0.0230 milliamps | 0.0230 milliamps | 0.0230 milliamps | |||||
| VOS | 0.0080 millivolts | 0.0080 millivolts | 0.0080 millivolts | ||||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | 5.00E-6 µA | ||||||
| GBW | 0.3000 MHz | 0.3000 MHz | 0.3000 MHz |