Manufacturer: Microchip Technology
Win Source Part Number: 1075370-MCP6V31T-E/O
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.13 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 8μV
Family Name: MCP6V31
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 23μA
Channel Output Current: 21mA
Gain Bandwidth Product (GBP): 300kHz
Alternative Parts (Cross-Reference): LTC2054HS5; LTC2054CS5TR; LTC2054IS5#PBF; LTC2054HS5#TR;
Introduction Date: March 30, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: MCP6V31T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V31T-E/OT can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Single, Zero Drift Op Amp, E Temp
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, Single, 300 kHz, 1, 0.13 V/ s, 1.8V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 649393 | 1075370-MCP6V31T-E/OT | 687-MCP6V31T-E/OT | MCP6V31T-E/OTDKR-ND | MCP6V31T-E/OT | MCP6V31T-E/OT | MCP6V31T-E/OT | 95T9283 | MCP6V31T-E/OT | MCP6V31T-E/OT |
| Product Name | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V31T-E/OT | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 300 Khz, 1, 0.13 V/ S, 1.8V To 5.5V, Sot-23, 5 Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOT; SOT23; SOT-23 | SOT; SOT23; SOT-23-5 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount | |||
| Number of Pins | 5 | 5 | ||||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||||||
| Source Current (IS) | 0.0230 milliamps | 0.0230 milliamps | 0.0230 milliamps | 0.0230 milliamps |