Manufacturer: Microchip Technology
Win Source Part Number: 1075368-MCP6V27T-E/M
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1 V/μs
Current - Input Bias: 7pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 620μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC OP AMP 2CH 8-MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OP AMP 2CH 8-MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP Product overview: MCP6V27T-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V27T-E/MS can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Operational Amplifiers - Op Amps 620 uA, 2 MHz Auto-Zeroed Op Amps
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1075368-MCP6V27T-E/MS | 150-MCP6V27T-E/MSCT-ND | 687-MCP6V27T-E/MS | MCP6V27T-E/MS | MCP6V27T-E/MS | MCP6V27T-E/MS | MCP6V27T-E/MS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V27T-E/MS | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 volts | 2.3 volts | ||||
| Source Current (IS) | 0.6200 milliamps | 0.6200 milliamps | 0.6200 milliamps | 0.6200 milliamps | |||
| VOS | 0.0020 millivolts | 0.0020 millivolts | |||||
| IBIAS | 7.00E-6 µA | 7.00E-6 µA | |||||
| GBW | 2 MHz | 2 MHz |