The Microchip MCP6V27 operational amplifier is a dual, auto-zeroed op-amp with a gain bandwidth product of 2 MHz and a slew rate of 1 V/µs. It operates within a supply voltage range of 2.3V to 5.5V and draws a typical quiescent current of 620 µA per amplifier. The device features high DC precision with an input offset voltage of ±2 µV and an offset voltage drift of ±50 nV/°C. It offers rail-to-rail input and output capabilities, making it suitable for various applications including portable instrumentation, sensor conditioning, and medical instrumentation. The MCP6V27 is designed to function effectively across an extended temperature range of -40°C to +125°C and is available in an 8-pin SOIC package, compliant with RoHS standards.
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC Product overview: MCP6V27-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V27-E/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075367-MCP6V27-E/SN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1 V/μs
Current - Input Bias: 7pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 620μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): OPA2338UA/2K5G4; MCP6V27T-E/SN; MCP617T-I/SN;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Operational Amplifiers - Op Amps 620 uA, 2 MHz Auto-Zeroed Op Amps
Operational Amplifier, Dual, 2 MHz, 2, 1 V/ s, 2.3V to 5.5V, SOIC, 8 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6V27-E/SN | 7387199 | 7387199P | 1075367-MCP6V27-E/SN | MCP6V27-E/SN-ND | MCP6V27-E/SN | MCP6V27-E/SN | MCP6V27-E/SN | MCP6V27-E/SN | MCP6V27-E/SN | 58T2016 |
| Product Name | Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V27-E/SN | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier, Dual, 2 Mhz, 2, 1 V/ S, 2.3V To 5.5V, Soic, 8 Rohs Compliant Microchip |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.3 volts | 2.3 to 5.5 volts | 2.3 volts | 2.3 volts | |||||||
| Quiescent Current (IQ) | 1600 to ? microamps | ||||||||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | 1 V/µs | |||||
| Bandwidth | 2 MHz | 2 MHz |