Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Win Source Part Number: 1357544-MCP6V26-E/SN
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MCP6V26
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 620µA
Number of Circuits: 1
Amplifier Type: Zero-Drift
Slew Rate: 1V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 7 pA
Voltage - Input Offset: 2 µV
Voltage - Supply Span (Min): 2.3 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC Product overview: MCP6V26-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V26-E/SN can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Operational Amplifiers - Op Amps Single, Auto-Zero Op Amp, E Temp
OP AMP, 2MHZ, 1V/s, 2V, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:1V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP AMP, 620UA, 2MHZ, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:1V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V26-E/SN-ND | 1357544-MCP6V26-E/SN | 687-MCP6V26-E/SN | MCP6V26-E/SN | MCP6V26-E/SN | MCP6V26-E/SN | MCP6V26-E/SN | MCP6V26-E/SN | 51T0384 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 2Mhz, 1V/s, 2V, Soic-8; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.6200 milliamps | 0.6200 milliamps | 0.6200 milliamps | 0.6200 milliamps | |||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount |