The MCP6V19T-E/ST is a quad operational amplifier designed for low-power applications, featuring a wide supply voltage range of 1.6V to 5.5V and a typical quiescent current of 7.5 µA per amplifier. It offers high DC precision with a maximum input offset voltage of ±25 µV and an offset voltage drift of ±150 nV/°C. The amplifier exhibits a minimum open-loop gain of 102 dB, a power supply rejection ratio (PSRR) of 108 dB, and a common-mode rejection ratio (CMRR) of 109 dB, ensuring stable performance across varying conditions. The MCP6V19T-E/ST is unity gain stable with a gain bandwidth product of 80 kHz, making it suitable for a variety of applications including portable instrumentation, sensor conditioning, and medical instrumentation. It operates over an extended temperature range of -40°C to +125°C and is available in a 14-lead TSSOP package, which is advantageous for space-constrained designs. The device also features rail-to-rail input and output, enhancing its versatility in different circuit configurations.
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V19T-E/STTR-ND | MCP6V19T-E/ST | MCP6V19T-E/ST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||
| Source Current (IS) | 0.0065 milliamps | 0.0065 milliamps | 0.0065 milliamps |
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |