The MCP6V16UT-E/LTY is a low-power, zero-drift operational amplifier designed for high DC precision applications. It features a maximum input offset voltage of ±25 µV and an offset voltage drift of ±150 nV/°C, ensuring minimal signal distortion over temperature variations. The amplifier offers a gain bandwidth product of 80 kHz and is unity gain stable, making it suitable for a variety of applications including portable instrumentation and sensor conditioning. This device operates with a supply voltage range of 1.6V to 5.5V while consuming a typical quiescent current of 7.5 µA per amplifier. It supports rail-to-rail input and output, enhancing its versatility in low-voltage applications. The MCP6V16UT-E/LTY is available in compact SC70 and SOT-23 packages, making it suitable for space-constrained designs. Additionally, it operates over an extended temperature range of -40°C to +125°C, which is beneficial for industrial and medical applications.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5 Product overview: MCP6V16UT-E/LTY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V16UT-E/LTY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357546-MCP6V16UT-E/
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Base Product Number: MCP6V16
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 7.5µA
Current - Output / Channel: 17 mA
Number of Circuits: 1
Amplifier Type: Zero-Drift
Gain Bandwidth Product: 80 kHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 25 µV
Voltage - Supply Span (Min): 1.6 V
Voltage - Supply Span (Max): 5.5 V
OPAMP, 80MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
80kHz 25uV 5pA Single SC-70-5 Precision OpAmps ROHS
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V16UT-E/LTYCT-ND | 687-MCP6V16UT-E/LTY | 1357546-MCP6V16UT-E/LTY | 34AH1028 | MCP6V16UT-E/LTY | MCP6V16UT-E/LTY | MCP6V16UT-E/LTY | MCP6V16UT-E/LTY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 80Mhz, -40 To 125Deg C Rohs Compliant Microchip | Operational Amplifier/Comparator >> Precision OpAmps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0075 milliamps | 0.0075 milliamps | 0.0075 milliamps | 0.0075 milliamps | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Tape & Reel (TR) | 5-TSSOP, SC-70-5, SOT-353 | SC-70 | SC-70; Surface Mount | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | ||
| Number of Pins | 5 | 5 |