The MCP6V14T-E/ST is a quad operational amplifier designed for low-power applications, featuring a wide supply voltage range of 1.6V to 5.5V and a typical quiescent current of 7.5 µA per amplifier. It offers high DC precision with an input offset voltage of ±8 µV and a maximum offset voltage drift of ±50 nV/°C. The amplifier exhibits excellent power supply rejection ratio (PSRR) of 118 dB and common mode rejection ratio (CMRR) of 119 dB, making it suitable for precision applications. The gain bandwidth product is 80 kHz, and the device is unity gain stable with rail-to-rail input and output capabilities. It operates over an extended temperature range of -40°C to +125°C, making it suitable for various applications including portable instrumentation, sensor conditioning, and medical instrumentation. The MCP6V14T-E/ST is available in a 14-lead TSSOP package, facilitating integration into compact designs.
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
Operational Amplifiers - Op Amps Quad, Zero Drift Op Amp, E Temp
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V14T-E/ST-ND | MCP6V14T-E/ST | MCP6V14T-E/ST | MCP6V14T-E/ST | MCP6V14T-E/ST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0065 milliamps | 0.0065 milliamps | 0.0065 milliamps | ||
| Slew Rate | 0.0300 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |