Manufacturer: Microchip Technology
Win Source Part Number: 1319284-MCP6V14-E/ST
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 4
Standard Package: 96
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.03V/µs
Gain Bandwidth Product: 80 kHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 8 µV
Current - Supply: 6.5µA (x4 Channels)
Current - Output / Channel: 17 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: MCP6V14
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.6 V
Voltage - Supply Span (Max): 5.5 V
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP Product overview: MCP6V14-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V14-E/ST can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad, Zero Drift Op Amp, E Temp
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
OP AMP, 80KHZ, 8UV, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:80kHz; Slew Rate:0.03V/µs; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319284-MCP6V14-E/ST | MCP6V14-E/ST-ND | 687-MCP6V14-E/ST | MCP6V14-E/ST | MCP6V14-E/ST | MCP6V14-E/ST | MCP6V14-E/ST | 66W7086 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 80Khz, 8Uv, Tssop-14; No. Of Amplifiers Microchip |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Source Current (IS) | 0.0065 milliamps | 0.0065 milliamps | 0.0065 milliamps | 0.0065 milliamps | ||||
| VOS | 0.0080 millivolts | 0.0080 millivolts | ||||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | ||||||
| GBW | 0.0800 MHz | 0.0800 MHz |