The MCP6V12T-E/MSVAO is a low-power, zero-drift operational amplifier designed for precision applications. It features a maximum input offset voltage of ±8 µV and an offset voltage drift of ±50 nV/°C, ensuring high DC precision. The amplifier operates with a supply voltage range of 1.6V to 5.5V and consumes a typical quiescent current of 7.5 µA per amplifier. It is unity gain stable with a gain bandwidth product of 80 kHz, making it suitable for a variety of applications including portable instrumentation, sensor conditioning, and medical instrumentation. The device supports rail-to-rail input and output, enhancing its versatility in low-voltage environments. It is available in compact package options such as MSOP-8, making it suitable for space-constrained designs. The operational temperature range extends from -40°C to +125°C, allowing for use in demanding conditions.
IC OP AMP 2CH 8-MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OP AMP 2CH 8-MSOP
Operational Amplifiers - Op Amps Dual, Zero-Drift Op Amp, E Temp
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6V12T-E/MSVAODKR-ND | MCP6V12T-E/MSVAO | MCP6V12T-E/MSVAO | MCP6V12T-E/MSVAO | MCP6V12T-E/MSVAO |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0065 milliamps | 0.0065 milliamps | 0.0065 milliamps | ||
| Slew Rate | 0.0300 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |