IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP Product overview: MCP6V12-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V12-E/MS can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1075365-MCP6V12-E/MS
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.03 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 8μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 6.5μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 80kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 8uV Offset-Max, CMOS, PDSO8
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
80kHz 8uV 5pA Dual MSOP-8 Precision OpAmps ROHS
OPAMP, 80KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:80kHz; Slew Rate:0.03V/µs; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OP AMP, 80KHZ, 8UV, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:80kHz; Slew Rate:0.03V/µs; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual, Zero Drift Op Amp, E Temp
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6V12-E/MS | MCP6V12-E/MS-ND | 1075365-MCP6V12-E/MS | MCP6V12-E/MS | MCP6V12-E/MS | MCP6V12-E/MS | MCP6V12-E/MS | MCP6V12-E/MS | 02AH4504 | 66W7083 | MCP6V12-E/MS | MCP6V12-E/MS |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V12-E/MS | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Precision OpAmps | Opamp, 80Khz, -40 To 125Deg C; No. Of Amplifiers Microchip | Op Amp, 80Khz, 8Uv, Msop-8; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 volts | 1.6 volts | 1.6 to 5.5 volts | |||||||
| Quiescent Current (IQ) | 22 to ? microamps | |||||||||||
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | |||||
| Bandwidth | 0.0800 MHz | 0.0800 MHz | 0.0800 MHz |