Manufacturer: Microchip Technology
Win Source Part Number: 754789-MCP6V11UT-E/L
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 7.5μA
Amplifier Type: Zero-Drift
Slew Rate: 0.03V/μs
Gain Bandwidth Product: 80kHz
Current - Input Bias: 5pA
Voltage - Input Offset: 8μV
Current - Output / Channel: 17mA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: MCP6V11U
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.6V ~ 5.5V
IC OPAMP ZERO-DRIFT 1CIRC SC70-5 Product overview: MCP6V11UT-E/LT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V11UT-E/LT can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Operational Amplifiers - Op Amps Single, Zero Drift Op Amp, E Temp
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 754789-MCP6V11UT-E/LT | 687-MCP6V11UT-E/LT | MCP6V11UT-E/LTDKR-ND | MCP6V11UT-E/LT | MCP6V11UT-E/LT | MCP6V11UT-E/LT | MCP6V11UT-E/LT | MCP6V11UT-E/LT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V11UT-E/LT | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | ||||||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 volts | 1.6 volts | 1.6 volts | ||||
| Source Current (IS) | 0.0075 milliamps | 0.0075 milliamps | 0.0075 milliamps | 0.0075 milliamps | ||||
| VOS | 0.0080 millivolts | 0.0080 millivolts | 0.0080 millivolts | |||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | 5.00E-6 µA |