Microchip Technology, Inc. 7.5 µA, 80 kHz Zero-Drift Op Amps MCP6V11U

Description
The MCP6V1x family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These are low power devices, with a gain bandwidth product of 80 kHz. They are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.6V with a maximum quiescent current of only 11 uA. AEC-Q100 Grade 1 qualification is available for this device. Additional Features Zero Drift architecture Maximum offset of only 8 uV Maximum offset drift of 50 nV/C No 1/f noise Low Power operation Small SC-70 and SOT-23 packaging AEC-Q100 Grade 1
Datasheet
Description
The MCP6V1x family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These are low power devices, with a gain bandwidth product of 80 kHz. They are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.6V with a maximum quiescent current of only 11 uA. AEC-Q100 Grade 1 qualification is available for this device. Additional Features Zero Drift architecture Maximum offset of only 8 uV Maximum offset drift of 50 nV/C No 1/f noise Low Power operation Small SC-70 and SOT-23 packaging AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5 µA, 80 kHz Zero-Drift Op Amps - MCP6V11U - Microchip Technology, Inc.
Chandler, AZ, United States
7.5 µA, 80 kHz Zero-Drift Op Amps
MCP6V11U
7.5 µA, 80 kHz Zero-Drift Op Amps MCP6V11U
The MCP6V1x family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These are low power devices, with a gain bandwidth product of 80 kHz. They are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.6V with a maximum quiescent current of only 11 uA. AEC-Q100 Grade 1 qualification is available for this device. Additional Features Zero Drift architecture Maximum offset of only 8 uV Maximum offset drift of 50 nV/C No 1/f noise Low Power operation Small SC-70 and SOT-23 packaging AEC-Q100 Grade 1

The MCP6V1x family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These are low power devices, with a gain bandwidth product of 80 kHz. They are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.6V with a maximum quiescent current of only 11 uA. AEC-Q100 Grade 1 qualification is available for this device.

Additional Features

    • Zero Drift architecture
    • Maximum offset of only 8 uV
    • Maximum offset drift of 50 nV/C
    • No 1/f noise
    • Low Power operation
    • Small SC-70 and SOT-23 packaging
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6V11U
Product Name 7.5 µA, 80 kHz Zero-Drift Op Amps
Package Type ['SOT-23', 'SC70']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1898852P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SC-70; SC-70
View Details
Analog - MTLH2108AMWB - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8203602GA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers
View Details