The MCP6V11T-E/OT is a zero-drift operational amplifier designed for high precision applications. It features a low input offset voltage of ±8 µV and a maximum offset voltage drift of ±50 nV/°C, making it suitable for applications requiring high DC precision. The amplifier has a minimum open-loop gain of 112 dB and offers excellent power supply rejection ratio (PSRR) of 118 dB and common mode rejection ratio (CMRR) of 119 dB at a supply voltage of 5.5V. This device operates with a supply voltage range of 1.6V to 5.5V while consuming a low quiescent current of 7.5 µA per amplifier. It is unity gain stable with a gain bandwidth product of 80 kHz, and it supports rail-to-rail input and output, enhancing its versatility in various circuit configurations. The MCP6V11T-E/OT is available in compact SOT-23 and SC70 packages, making it suitable for space-constrained applications. The operational amplifier is rated for an extended temperature range of -40°C to +125°C, which allows for reliable performance in harsh environments. Typical applications include portable instrumentation, sensor conditioning, temperature measurement, and medical instrumentation.
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: MCP6V11T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V11T-E/OT can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1075363-MCP6V11T-E/O
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.03 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 8μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 7.5μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 80kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Medical
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, Single, 80 kHz, 1, 0.03 V/ s, 1.6V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single, Zero Drift Op Amp, E Temp
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6V11T-E/OT | MCP6V11T-E/OTTR-ND | 1075363-MCP6V11T-E/OT | MCP6V11T-E/OT | 95T9280 | MCP6V11T-E/OT | MCP6V11T-E/OT | MCP6V11T-E/OT | MCP6V11T-E/OT |
| Product Name | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V11T-E/OT | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 80 Khz, 1, 0.03 V/ S, 1.6V To 5.5V, Sot-23, 5 Rohs Compliant Microchip | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.6 volts | 1.6 to 5.5 volts | 1.6 volts | 1.6 volts | |||||
| Quiescent Current (IQ) | 11 to ? microamps | ||||||||
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | |||
| Bandwidth | 0.0800 MHz | 0.0800 MHz |