Microchip Technology, Inc. Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6V07T-E/SNVAO

Description
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Description
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP6V07T-E/SNVAO is a zero-drift operational amplifier designed for high precision applications. It features a low input offset voltage of ±3 µV and a maximum offset voltage drift of ±50 nV/°C, making it suitable for applications requiring high accuracy. The amplifier operates with a supply voltage range of 1.8V to 5.5V and consumes a quiescent current of 300 µA per amplifier, which contributes to its low power consumption profile. This device is characterized by a high open-loop gain of at least 125 dB and excellent power supply rejection ratio (PSRR) of 125 dB, ensuring stable performance in varying conditions. The MCP6V07T-E/SNVAO supports rail-to-rail input and output, enhancing its versatility in signal processing tasks. It is unity gain stable with a gain bandwidth product of 1.3 MHz, making it suitable for a variety of applications including portable instrumentation, sensor conditioning, and medical instrumentation. The operational amplifier is rated for an extended temperature range of -40°C to +125°C, which allows for reliable operation in harsh environments. Additionally, it is available in a compact 8-SOIC package, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MCP6V07T-E/SNVAO is a zero-drift operational amplifier designed for high precision applications. It features a low input offset voltage of ±3 µV and a maximum offset voltage drift of ±50 nV/°C, making it suitable for applications requiring high accuracy. The amplifier operates with a supply voltage range of 1.8V to 5.5V and consumes a quiescent current of 300 µA per amplifier, which contributes to its low power consumption profile. This device is characterized by a high open-loop gain of at least 125 dB and excellent power supply rejection ratio (PSRR) of 125 dB, ensuring stable performance in varying conditions. The MCP6V07T-E/SNVAO supports rail-to-rail input and output, enhancing its versatility in signal processing tasks. It is unity gain stable with a gain bandwidth product of 1.3 MHz, making it suitable for a variety of applications including portable instrumentation, sensor conditioning, and medical instrumentation. The operational amplifier is rated for an extended temperature range of -40°C to +125°C, which allows for reliable operation in harsh environments. Additionally, it is available in a compact 8-SOIC package, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6V07T-E/SNVAO
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6V07T-E/SNVAO
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V07T-E/SNVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6V07T-E/SNVAO
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6V07T-E/SNVAO
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP6V07T-E/SNVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6V07T-E/SNVAO
Instrumentation, OP Amps, Buffer Amps MCP6V07T-E/SNVAO
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MCP6V07T-E/SNVAO MCP6V07T-E/SNVAO MCP6V07T-E/SNVAO
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.3000 milliamps 0.3000 milliamps
Supply Voltage (VS) 5.5 volts
Slew Rate 5.00E-7 V/µs 0.5000 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data