IC OPAMP ZERO-DRIFT 2 CIRC 8DFN Product overview: MCP6V07-E/MD from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V07-E/MD can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884306-MCP6V07-E/MD
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (4x4)
Package: 8-VDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP6V07
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (4x4)
Operational Amplifiers - Op Amps Dual Auto-Zero Op Amp E Temp
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (4x4)
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6V07-E/MD | 884306-MCP6V07-E/MD | MCP6V07-E/MD-ND | MCP6V07-E/MD | MCP6V07-E/MD | MCP6V07-E/MD | MCP6V07-E/MD |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V07-E/MD | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 volts | ||||||
| Quiescent Current (IQ) | 800 to ? microamps | ||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | |||
| Bandwidth | 1.3 MHz |