Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC Product overview: MCP6V01-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V01-E/SN can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Operational Amplifiers - Op Amps SNGL Auto-Zero Op Amp E Temp
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC, OP AMP, 1.3MHZ, 0.5V/ us, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V01-E/SN-ND | 687-MCP6V01-E/SN | 6674575 | 6674575P | MCP6V01-E/SN | MCP6V01-E/SN | MCP6V01-E/SN | MCP6V01-E/SN | 27M0220 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, 1.3Mhz, 0.5V/ Us, Soic-8; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |