Microchip Technology, Inc. Linear ICs - Evaluation Board MCP6SX2DM-PCTLTH

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - MCP6SX2DM-PCTLTH - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
MCP6SX2DM-PCTLTH
Linear ICs - Evaluation Board MCP6SX2DM-PCTLTH
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensor Evaluation Boards - MCP6SX2DM-PCTLTH-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
MCP6SX2DM-PCTLTH-ND
Sensor Evaluation Boards MCP6SX2DM-PCTLTH-ND
MCP6S22, MCP6S92 PICtail™ Thermistor Sensor Evaluation Board

MCP6S22, MCP6S92 PICtail™ Thermistor Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1342757-MCP6SX2DM-PCTLTH - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1342757-MCP6SX2DM-PCTLTH
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1342757-MCP6SX2DM-PCTLTH
Win Source Part Number: 1342757-MCP6SX2DM-PC TLTH Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Series: PICtail™ Package: Bulk Standard Package: 1 Interface: Analog Supplied Contents: Board(s) Embedded: No Utilized IC / Part: MCP6S22, MCP6S92 Sensor Type: Thermistor Voltage - Supply: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: MCP6SX2

Win Source Part Number: 1342757-MCP6SX2DM-PCTLTH
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Series: PICtail™
Package: Bulk
Standard Package: 1
Interface: Analog
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: MCP6S22, MCP6S92
Sensor Type: Thermistor
Voltage - Supply: 2.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: MCP6SX2

Buy Now Datasheet
Demo Kit, Thermistor, Pga, Mcp6Sx2; Kit Application Type Microchip - 71J5298 - Newark, An Avnet Company
Chicago, IL, United States
Demo Kit, Thermistor, Pga, Mcp6Sx2; Kit Application Type Microchip
71J5298
Demo Kit, Thermistor, Pga, Mcp6Sx2; Kit Application Type Microchip 71J5298
DEMO KIT, THERMISTOR, PGA, MCP6SX2; Kit Application Type:Amplifier; Silicon Manufacturer:Microch ip; Silicon Core Number:-; Application Sub Type:-; Kit Contents:Evaluation Board Only; Product Range:- RoHS Compliant: Yes

DEMO KIT, THERMISTOR, PGA, MCP6SX2; Kit Application Type:Amplifier; Silicon Manufacturer:Microchip; Silicon Core Number:-; Application Sub Type:-; Kit Contents:Evaluation Board Only; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - MCP6SX2DM-PCTLTH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
MCP6SX2DM-PCTLTH
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards MCP6SX2DM-PCTLTH
BOARD DEMO PICTAIL THERM MCP6SX2

BOARD DEMO PICTAIL THERM MCP6SX2

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MCP6SX2DM-PCTLTH MCP6SX2DM-PCTLTH-ND 1342757-MCP6SX2DM-PCTLTH 71J5298 MCP6SX2DM-PCTLTH
Product Name Linear ICs - Evaluation Board Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Demo Kit, Thermistor, Pga, Mcp6Sx2; Kit Application Type Microchip Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 2312-ACT88321EVK1-101-ND - DigiKey
Specs
Supported System Power; DC/DC, Step Down with LDO
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PMA-5452+,50-5000 MHZ - TB-501-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers