Microchip Technology, Inc. Sensor Evaluation Boards MCP6SX2DM-PCTLPD

Description
MCP6001, MCP6S22, MCP6S92 PICtail™ Light, Current Output Sensor Evaluation Board
Request a Quote Datasheet
Description
MCP6001, MCP6S22, MCP6S92 PICtail™ Light, Current Output Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - MCP6SX2DM-PCTLPD-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
MCP6SX2DM-PCTLPD-ND
Sensor Evaluation Boards MCP6SX2DM-PCTLPD-ND
MCP6001, MCP6S22, MCP6S92 PICtail™ Light, Current Output Sensor Evaluation Board

MCP6001, MCP6S22, MCP6S92 PICtail™ Light, Current Output Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1342724-MCP6SX2DM-PCTLPD - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1342724-MCP6SX2DM-PCTLPD
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1342724-MCP6SX2DM-PCTLPD
Win Source Part Number: 1342724-MCP6SX2DM-PC TLPD Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Series: PICtail™ Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 850nm Supplied Contents: Board(s) Embedded: No Utilized IC / Part: MCP6001, MCP6S22, MCP6S92 Sensor Type: Light, Current Output Voltage - Supply: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342724-MCP6SX2DM-PCTLPD
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Series: PICtail™
Package: Bulk
Standard Package: 1
Interface: Analog
Sensitivity: 850nm
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: MCP6001, MCP6S22, MCP6S92
Sensor Type: Light, Current Output
Voltage - Supply: 2.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Demo Board, Photodiode, Pga; Kit Application Type Microchip - 71J5297 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Photodiode, Pga; Kit Application Type Microchip
71J5297
Demo Board, Photodiode, Pga; Kit Application Type Microchip 71J5297
DEMO BOARD, PHOTODIODE, PGA; Kit Application Type:Amplifier; Silicon Manufacturer:Microch ip; Silicon Core Number:-; Application Sub Type:-; Kit Contents:Evaluation Board, CD, PGA; Product Range:- RoHS Compliant: Yes

DEMO BOARD, PHOTODIODE, PGA; Kit Application Type:Amplifier; Silicon Manufacturer:Microchip; Silicon Core Number:-; Application Sub Type:-; Kit Contents:Evaluation Board, CD, PGA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - MCP6SX2DM-PCTLPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
MCP6SX2DM-PCTLPD
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards MCP6SX2DM-PCTLPD
BOARD DAUGHTER PICTAIL MCP6SX2

BOARD DAUGHTER PICTAIL MCP6SX2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MCP6SX2DM-PCTLPD-ND 1342724-MCP6SX2DM-PCTLPD 71J5297 MCP6SX2DM-PCTLPD
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Demo Board, Photodiode, Pga; Kit Application Type Microchip Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Signal Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10212222-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTF3035EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Communication & Wireless Development Tools - 2836131 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RFID
Ports Wireless
View Details