IC OPAMP PGA 2 CIRCUIT 10MSOP Product overview: MCP6S93-E/UN from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6S93-E/UN can be used for catalog matching and distributor lookup.
Variable Gain Amplifier IC Data Acquisition 10-MSOP
Win Source Part Number: 1356714-MCP6S93-E/UN
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Fake Threat In the Open Market: 44 pct.
Type: Variable Gain Amplifier
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Base Product Number: MCP6S93
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
Applications: Data Acquisition
REACH Status: REACH Unaffected
ECCN: EAR99
Special Purpose Amplifiers 2-Chan. 10 MHz SPI
IC OPAMP PGA 2 CIRCUIT 10MSOP
AMP PROGRAMMABLE GAIN 2 CH, 6S91; No. of Channels:2Channels; No. of Amplifiers:1 Amplifier; Bandwidth:18MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Range:2.5V to 5.5V; Amplifier Case RoHS Compliant: Yes
IC OPAMP PGA 2 CIRCUIT 10MSOP
IC OPAMP PGA 2 CIRCUIT 10MSOP
Variable Gain Amplifier IC Data Acquisition 10-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771-MCP6S93-E/UN | MCP6S93-E/UN-ND | 1356714-MCP6S93-E/UN | MCP6S93-E/UN | MCP6S93-E/UN | 92K6752 | MCP6S93-E/UN | MCP6S93-E/UN | MCP6S93-E/UN |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | Amp Programmable Gain 2 Ch, 6S91; No. Of Channels Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Standards and Certifications | RoHS | RoHS | RoHS |