Programmable Gain IC Data Acquisition 8-MSOP
Special Purpose Amplifiers 2-Ch. 10 MHz SPI PGA
Programmable Gain IC Data Acquisition 8-MSOP
IC OPAMP PGA 2 CIRCUIT 8MSOP
IC OPAMP PGA 2 CIRCUIT 8MSOP
IC, PROG GAIN AMPLIFIER, 18MHZ, MSOP-8, FULL REEL; No. of Channels:2Channels; No. of Amplifiers:2 Amplifier; Bandwidth:18MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Range:2.5V to 5.5V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | MCP6S92T-E/MS-ND | MCP6S92T-E/MS | MCP6S92T-E/MS | MCP6S92T-E/MS | MCP6S92T-E/MS | 72J8504 |
| Product Name | Special Purpose Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Ic, Prog Gain Amplifier, 18Mhz, Msop-8, Full Reel; No. Of Channels Microchip |
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |