IC OPAMP PGA 1 CIRCUIT 8SOIC Product overview: MCP6S91T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6S91T-E/SN can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Win Source Part Number: 1115362-MCP6S91T-E/S
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,300
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 18 MHz
Amplifier Type: Programmable Gain
Slew Rate: 22V/µs
Current - Input Bias: 1 pA
Voltage - Input Offset: 400 µV
Current - Supply: 1mA
Current - Output / Channel: 25 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP6S91T-ESN;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: MCP6S91T-E/SN-ND,MCP
Base Product Number: MCP6S91
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP PGA 1 CIRCUIT 8SOIC
IC OPAMP PGA 1 CIRCUIT 8SOIC
IC, PROG GAIN AMPLIFIER, 18MHZ, SOIC-8, FULL REEL; No. of Channels:2Channels; No. of Amplifiers:1 Amplifier; Bandwidth:18MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Range:2.5V to 5.5V RoHS Compliant: Yes
IC OPAMP PGA 1 CIRCUIT 8SOIC
Special Purpose Amplifiers 1-Ch. 10 MHz SPI PGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6S91T-E/SN | MCP6S91T-E/SNCT-ND | 1115362-MCP6S91T-E/SN | MCP6S91T-E/SN | MCP6S91T-E/SN | MCP6S91T-E/SN | 56J7414 | MCP6S91T-E/SN | MCP6S91T-E/SN |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Prog Gain Amplifier, 18Mhz, Soic-8, Full Reel; No. Of Channels Microchip | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 volts | 2.5 volts | 2.5 volts | ||||||
| Slew Rate | 22 V/µs | 22 V/µs | 22 V/µs | 22 V/µs | 2.20E-5 V/µs | 22 V/µs | |||
| Bandwidth | 18 MHz | 18 MHz | 18 MHz | 18 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |