Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OP AMP 1CH 8-MSOP
IC OP AMP 1CH 8-MSOP
IC OPAMP PGA 1 CIRCUIT 8MSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP PGA 1 CIRCUIT 8MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6S91T-E/MSVAOTR-ND | MCP6S91T-E/MSVAO | MCP6S91T-E/MSVAO | MCP6S91T-E/MSVAO |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | |
| Slew Rate | 22 V/µs | 2.20E-5 V/µs | 22 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | -40degC ~ 125degC | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |