IC OPAMP PGA 1 CIRCUIT 8MSOP Product overview: MCP6S91T-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6S91T-E/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 926727-MCP6S91T-E/MS
Operating Temperature Range: -40°C ~ 125°C
Features: Programmable Gain Amplifier Circuit Rail-to-Rail 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6S91
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6S91T-E/MSDKR, MCP6S91T-E/MSTR, MCP6S91T-E/MS-NDR, MCP6S91T-E/MSCT, MCP6S91T-E/MS-ND
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP PGA 1 CIRCUIT 8MSOP
AMP, PROGRAMMABLE GAIN, 1AMP, MSOP-8 ROHS COMPLIANT: YES
IC OPAMP PGA 1 CIRCUIT 8MSOP
Special Purpose Amplifiers 1-Ch. 10 MHz SPI PGA
IC OPAMP PGA 1 CIRCUIT 8MSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6S91T-E/MS | 926727-MCP6S91T-E/MS | MCP6S91T-E/MSCT-ND | MCP6S91T-E/MS | 68AJ1803 | MCP6S91T-E/MS | MCP6S91T-E/MS | MCP6S91T-E/MS | MCP6S91T-E/MS |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6S91T-E/MS | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amp, Programmable Gain, 1Amp, Msop-8 Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 volts | 2.5 volts | 2.5 volts | ||||||
| Slew Rate | 22 V/µs | 22 V/µs | 2.20E-5 V/µs | 22 V/µs | 22 V/µs | ||||
| Bandwidth | 18 MHz | 18 MHz | 18 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |