IC OPAMP PGA 1 CIRCUIT 8DIP Product overview: MCP6S91-E/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6S91-E/P can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1321661-MCP6S91-E/P
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 1
Standard Package: 60
Mounting: Through Hole
Output Type: Rail-to-Rail
-3db Bandwidth: 18 MHz
Amplifier Type: Programmable Gain
Slew Rate: 22V/µs
Current - Input Bias: 1 pA
Voltage - Input Offset: 400 µV
Current - Supply: 1mA
Current - Output / Channel: 25 mA
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6S91-E/PR,MCP6S91
Base Product Number: MCP6S91
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP PGA 1 CIRCUIT 8DIP
IC OPAMP PGA 1 CIRCUIT 8DIP
Special Purpose Amplifiers 1-Ch. 10 MHz SPI PGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6S91-E/P | MCP6S91-E/P-ND | 1321661-MCP6S91-E/P | MCP6S91-E/P | MCP6S91-E/P | MCP6S91-E/P | MCP6S91-E/P |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 volts | ||||||
| Slew Rate | 22 V/µs | 22 V/µs | 22 V/µs | 22 V/µs | 2.20E-5 V/µs | ||
| Bandwidth | 18 MHz | 18 MHz | 18 MHz | 18 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |