IC OPAMP PGA 1 CIRCUIT 8MSOP Product overview: MCP6S91-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6S91-E/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 732529-MCP6S91-E/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 18MHz
Amplifier Type: Programmable Gain
Current - Input Bias: 1pA
Voltage - Input Offset: 400μV
Family Name: MCP6S91
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-MSOP
Output Current per Channel: 25mA
SR - Slew Rate: 22 V/μs
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): PGA116AIPWRG4; LMP8100MA; LMP8100MAX;
Introduction Date: October 20, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Special Purpose Amplifiers 1-Ch. 10 MHz SPI PGA
AMP PROGRAMMABLE GAIN 1 CH, 6S91; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:18MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Range:2.5V to 5.5V; Amplifier Case RoHS Compliant: Yes
IC OPAMP PGA 1 CIRCUIT 8MSOP
IC OPAMP PGA 1 CIRCUIT 8MSOP
IC OPAMP PGA 1 CIRCUIT 8MSOP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 649384 | 687-MCP6S91-E/MS | 732529-MCP6S91-E/MS | MCP6S91-E/MS-ND | MCP6S91-E/MS | MCP6S91-E/MS | 92K6746 | MCP6S91-E/MS | MCP6S91-E/MS | MCP6S91-E/MS |
| Product Name | Programmable Gain Amplifiers | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6S91-E/MS | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Amp Programmable Gain 1 Ch, 6S91; No. Of Channels Microchip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Variable Gain Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOP; MSOP; MSOP | Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | Surface Mount | ||||
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 3 volts | 2.5 volts | 2.5 volts |