BOARD EVALUATION FOR MCP6S2X
Win Source Part Number: 990142-MCP6S2XEV
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Output Type: Single-Ended, Rail-to-Rail
-3db Bandwidth: 12 MHz
Amplifier Type: Programmable Gain
Slew Rate: 22V/µs
Current - Output / Channel: 30 mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V
Supplied Contents: Board(s)
Utilized IC / Part: MCP6S21, MCP6S26
Board Type: Fully Populated
Channels per IC: 1 - Single, 6 - Hex
Current - Supply (Main IC): 1 mA
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Other Names: MCP6S2XEV-NDR
Base Product Number: MCP6S2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BOARD EVALUATION FOR MCP6S2X
BOARD EVALUATION FOR MCP6S2X
EVALUATION BOARD KIT, PGA; Silicon Manufacturer:Microch
| DigiKey | Win Source Electronics | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | MCP6S2XEV-ND | 990142-MCP6S2XEV | MCP6S2XEV | MCP6S2XEV | MCP6S2XEV | 71J5299 |
| Product Name | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amps | Linear ICs - Evaluation Board | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | Evaluation Board Kit, Pga; Silicon Manufacturer Microchip |
| Manufacturer | Microchip (PIC®) | Microchip | Microchip; Other |