Variable Gain Amplifier IC Data Acquisition 16-PDIP
IC OPAMP PGA 8 CIRCUIT 16DIP Product overview: MCP6S28-I/P from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6S28-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788338-MCP6S28-I/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 8
Output Type: Push-Pull, Rail-to-Rail
-3db Bandwidth: 12MHz
Amplifier Type: Programmable Gain
Current - Input Bias: 1pA
Voltage - Input Offset: 275μV
Family Name: MCP6S28
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 16-PDIP
Output Current per Channel: 30mA
SR - Slew Rate: 22 V/μs
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): LMP8100MAX; PGA116AIPWRG4; LMP8100AMAX; LMP8100MA/NOPB;
Introduction Date: March 21, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Variable Gain Amplifier IC Data Acquisition 16-PDIP
Special Purpose Amplifiers 8-Chan. 12 MHz SPI
IC OPAMP PGA 8 CIRCUIT 16DIP
IC OPAMP PGA 8 CIRCUIT 16DIP
PROGRAMMABLE GAIN AMPLIFIER, 12MHZ, DIP-14; No. of Channels:8Channels; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:2.5V to 5.5V; MSL:- RoHS Compliant: Yes
IC, PGA, 8CH, 12MHZ, SPI, PDIP16; No. of Channels:8Channels; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:2.5V to 5.5V; Amplifier Case RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | MCP6S28-I/P-ND | 771-MCP6S28-I/P | 788338-MCP6S28-I/P | MCP6S28-I/P | MCP6S28-I/P | MCP6S28-I/P | MCP6S28-I/P | 96K3733 |
| Product Name | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6S28-I/P | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Programmable Gain Amplifier, 12Mhz, Dip-14; No. Of Channels Microchip |
| Device Type | Variable Gain Amplifiers | |||||||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | Tube | DIP; 16-DIP (0.300\", 7.62mm) | 16-DIP (0.300, 7.62mm) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Source Current (IS) | 1 milliamps | |||||||
| VOS | 0.2750 millivolts |