Variable Gain Amplifier IC Data Acquisition 14-SOIC
Variable Gain Amplifier IC Data Acquisition 14-SOIC
Variable Gain Amplifier IC Data Acquisition 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1321726-MCP6S26T-I/S
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Variable Gain Amplifier
Applications: Data Acquisition
Standard Package: 2,600
Mounting: Surface Mount
Supplier Device Package: 14-SOIC
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6S26T-I/SLDKR,MCP
Base Product Number: MCP6S26
RoHS Status: ROHS3 Compliant
IC OPAMP PGA 6 CIRCUIT 14SOIC Product overview: MCP6S26T-I/SL from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6S26T-I/SL can be used for catalog matching and distributor lookup.
Variable Gain Amplifier IC Data Acquisition 14-SOIC
Special Purpose Amplifiers 6-Chan. 12 MHz SPI
IC OPAMP PGA 6 CIRCUIT 14SOIC
IC OPAMP PGA 6 CIRCUIT 14SOIC
IC OPAMP PGA 6 CIRCUIT 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6S26T-I/SLDKR-ND | 1321726-MCP6S26T-I/SL | 771-MCP6S26T-I/SL | MCP6S26T-I/SL | MCP6S26T-I/SL | MCP6S26T-I/SL | MCP6S26T-I/SL | MCP6S26T-I/SL |
| Product Name | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Variable Gain Amplifiers |