The MCP6S26 is a programmable gain amplifier (PGA) featuring six channels and a bandwidth of up to 12 MHz. It operates with a supply voltage range of 2.5V to 5.5V and is designed for single-supply applications. The amplifier supports eight gain settings from +1 to +32 V/V, allowing for flexible signal amplification. It utilizes a Serial Peripheral Interface (SPI) for control, including the ability to enter a low-power shutdown mode. The device exhibits low gain error of ±1% maximum and low offset voltage of ±275 µV maximum, making it suitable for precision applications. It has a low supply current of approximately 1.0 mA and operates effectively across a temperature range of -40°C to +85°C. Typical applications include A/D converter driving, data acquisition, and industrial instrumentation. The MCP6S26 is available in a TSSOP-14 package and is RoHS compliant.
Variable Gain Amplifier IC Data Acquisition 14-TSSOP
IC OPAMP PGA 6 CIRCUIT 14TSSOP Product overview: MCP6S26-I/ST from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6S26-I/ST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352044-MCP6S26-I/ST
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Type: Variable Gain Amplifier
Package: Tube
Applications: Data Acquisition
Standard Package: 96
Mounting Type: Surface Mount
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6S26
Special Purpose Amplifiers 6-Chan. 12 MHz SPI
IC OPAMP PGA 6 CIRCUIT 14TSSOP
PROGRAMMABLE AMPLIFIER, 12MHz, TSSOP-14; No. of Channels:6Channels; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:2.5V to 5.5V; Product Range:- RoHS Compliant: Yes
IC OPAMP PGA 6 CIRCUIT 14TSSOP
IC OPAMP PGA 6 CIRCUIT 14TSSOP
Variable Gain Amplifier IC Data Acquisition 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | MCP6S26-I/ST-ND | 771-MCP6S26-I/ST | 1352044-MCP6S26-I/ST | MCP6S26-I/ST | MCP6S26-I/ST | 29H7153 | MCP6S26-I/ST | MCP6S26-I/ST | MCP6S26-I/ST |
| Product Name | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Programmable Amplifier, 12Mhz, Tssop-14; No. Of Channels Microchip | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers |
| Device Type | Variable Gain Amplifiers |