Variable Gain Amplifier IC Data Acquisition 14-SOIC
IC OPAMP PGA 6 CIRCUIT 14SOIC Product overview: MCP6S26-I/SL from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6S26-I/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 208224-MCP6S26-I/SL
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
-3db Bandwidth: 12MHz
Amplifier Type: Programmable Gain
Slew Rate: 22 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 275μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC OPAMP PGA 6 CIRCUIT 14SOIC
Variable Gain Amplifier IC Data Acquisition 14-SOIC
IC OPAMP PGA 6 CIRCUIT 14SOIC
IC OPAMP PGA 6 CIRCUIT 14SOIC
Special Purpose Amplifiers 6-Chan. 12 MHz SPI
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | MCP6S26-I/SL-ND | 771-MCP6S26-I/SL | 208224-MCP6S26-I/SL | MCP6S26-I/SL | MCP6S26-I/SL | MCP6S26-I/SL | MCP6S26-I/SL | MCP6S26-I/SL |
| Product Name | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6S26-I/SL | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifiers |
| Device Type | Variable Gain Amplifiers | |||||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC; 14-SOIC | 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Standards and Certifications | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | |||||||
| Source Current (IS) | 1 milliamps |