Manufacturer: Microchip Technology
Win Source Part Number: 926726-MCP6S26-I/P
Features: Variable Gain Amplifier IC Data Acquisition 14-PDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: MCP6S26
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6S26-I/P-NDR, MCP6S26IP
Variable Gain Amplifier IC Data Acquisition 14-PDIP
IC OPAMP PGA 6 CIRCUIT 14DIP Product overview: MCP6S26-I/P from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6S26-I/P can be used for catalog matching and distributor lookup.
Special Purpose Amplifiers 6-Chan. 12 MHz SPI
IC OPAMP PGA 6 CIRCUIT 14DIP
PROGRAMMABLE GAIN AMPLIFIER, 12MHZ, DIP-14; No. of Channels:6Channels; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:2.5V to 5.5V; MSL:- RoHS Compliant: Yes
Variable Gain Amplifier IC Data Acquisition 14-PDIP
IC OPAMP PGA 6 CIRCUIT 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 926726-MCP6S26-I/P | MCP6S26-I/P-ND | 771-MCP6S26-I/P | MCP6S26-I/P | MCP6S26-I/P | 96K3732 | MCP6S26-I/P | MCP6S26-I/P |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - MCP6S26-I/P | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Programmable Gain Amplifier, 12Mhz, Dip-14; No. Of Channels Microchip | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose |
| Package Type | DIP; PDIP; 14-PDIP | DIP; "14-DIP (0.300"", 7.62mm)" | Tube | 14-DIP (0.300, 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) |