IC OPAMP PGA 2 CIRCUIT 8MSOP Product overview: MCP6S22T-I/MS from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6S22T-I/MS can be used for catalog matching and distributor lookup.
Variable Gain Amplifier IC Data Acquisition 8-MSOP
Variable Gain Amplifier IC Data Acquisition 8-MSOP
Variable Gain Amplifier IC Data Acquisition 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1319632-MCP6S22T-I/M
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Variable Gain Amplifier
Applications: Data Acquisition
Standard Package: 2,500
Mounting: Surface Mount
Supplier Device Package: 8-MSOP
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6S22T-I/MSTR,MCP6
Base Product Number: MCP6S22
RoHS Status: ROHS3 Compliant
IC OPAMP PGA 2 CIRCUIT 8MSOP
Special Purpose Amplifiers 2-Chan. 12 MHz SPI
Variable Gain Amplifier IC Data Acquisition 8-MSOP
IC OPAMP PGA 2 CIRCUIT 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-MCP6S22T-I/MS | MCP6S22T-I/MSCT-ND | 1319632-MCP6S22T-I/MS | MCP6S22T-I/MS | MCP6S22T-I/MS | MCP6S22T-I/MS | MCP6S22T-I/MS |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | RoHS |