Win Source Part Number: 1357547-MCP6S22-I/P
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Fake Threat In the Open Market: 31 pct.
Type: Variable Gain Amplifier
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Base Product Number: MCP6S22
Mounting Type: Through Hole
HTSUS: 8542.33.0001
Applications: Data Acquisition
REACH Status: REACH Unaffected
ECCN: EAR99
IC OPAMP PGA 2 CIRCUIT 8DIP Product overview: MCP6S22-I/P from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6S22-I/P can be used for catalog matching and distributor lookup.
Variable Gain Amplifier IC Data Acquisition 8-PDIP
PROGRAMMABLE GAIN AMPLIFIER, 12MHZ, DIP-8; No. of Channels:2Channels; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:2.5V to 5.5V; Product Range:-RoHS Compliant: Yes
IC OPAMP PGA 2 CIRCUIT 8DIP
IC OPAMP PGA 2 CIRCUIT 8DIP
IC OPAMP PGA 2 CIRCUIT 8DIP
Special Purpose Amplifiers 2-Chan. 12 MHz SPI
Variable Gain Amplifier IC Data Acquisition 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1357547-MCP6S22-I/P | 771-MCP6S22-I/P | MCP6S22-I/P-ND | 96K3730 | MCP6S22-I/P | MCP6S22-I/P | MCP6S22-I/P | MCP6S22-I/P | MCP6S22-I/P |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Programmable Gain Amplifier, 12Mhz, Dip-8; No. Of Channels Microchip | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifiers |
| Package Type | 8-DIP (0.300", 7.62mm) | Tube | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |