Variable Gain Amplifier IC Data Acquisition 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 884305-MCP6S22-I/MS
Features: Variable Gain Amplifier IC Data Acquisition 8-MSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Family Name: MCP6S22
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6S22-I/MS-NDR, 2266-MCP6S22-I/MS
IC OPAMP PGA 2 CIRCUIT 8MSOP Product overview: MCP6S22-I/MS from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6S22-I/MS can be used for catalog matching and distributor lookup.
IC OPAMP PGA 2 CIRCUIT 8MSOP
Variable Gain Amplifier IC Data Acquisition 8-MSOP
Special Purpose Amplifiers 2-Chan. 12 MHz SPI
IC OPAMP PGA 2 CIRCUIT 8MSOP
IC OPAMP PGA 2 CIRCUIT 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6S22-I/MS-ND | 884305-MCP6S22-I/MS | 771-MCP6S22-I/MS | MCP6S22-I/MS | MCP6S22-I/MS | MCP6S22-I/MS | MCP6S22-I/MS | MCP6S22-I/MS |
| Product Name | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - MCP6S22-I/MS | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Variable Gain Amplifiers |