Manufacturer: Microchip Technology
Win Source Part Number: 926725-MCP6S21T-I/SN
Operating Temperature Range: -40°C ~ 85°C
Features: Programmable Gain Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6S21
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6S21T-I/SNDKR, MCP6S21T-I/SNCT, MCP6S21T-I/SN-ND, MCP6S21T-I/SNTR, MCP6S21T-I/SN-NDR
IC OPAMP PGA 1 CIRCUIT 8SOIC Product overview: MCP6S21T-I/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6S21T-I/SN can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP PGA 1 CIRCUIT 8SOIC
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Special Purpose Amplifiers 1-Chan. 12 MHz SPI
IC OPAMP PGA 1 CIRCUIT 8SOIC
IC OPAMP PGA 1 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 926725-MCP6S21T-I/SN | 687-MCP6S21T-I/SN | MCP6S21T-I/SNCT-ND | MCP6S21T-I/SN | MCP6S21T-I/SN | MCP6S21T-I/SN | MCP6S21T-I/SN | MCP6S21T-I/SN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6S21T-I/SN | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; 8-SOIC | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 volts | 2.5 volts | 2.5 volts | |||||
| Slew Rate | 22 V/µs | 22 V/µs | 2.20E-5 V/µs | 22 V/µs | 22 V/µs |